Model WMQH-6-18-S is a 90-degree hybrid coupler operating from 6 to 18 GHz, designed for X and Ku band applications. It features a rugged aluminum enclosure measuring 1.00 x 0.50 x 0.38 inches and is equipped with SMA female connectors. The device exhibits a typical total insertion loss of 3.8 dB, minimum isolation of 15 dB, and return loss of at least 13 dB across all ports. Amplitude balance is within ±0.6 dB and phase balance within ±8.0 degrees. It handles up to 30 watts CW power with an operating temperature range of -40°C to +85°C. The unit is RoHS and REACH compliant, constructed with stainless steel connectors and PTFE insulators, and is assembled and tested in the USA for indoor use only.
Key Features • Octave band. • High isolation. • Excellent return loss. • Low unbalance. Model WMQH-6-18-S is a quad 90 degrees 3dB hybrid covering the 6-18GHz band. It covers X band and Ku band. Typical insertion loss is only 0.8dB above split. A rugged aluminum enclosure that measures 1.00 x 0.50 x 0.38 inches is fitted with durable stainless-steel SMA female connectors. Assembled and tested in USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMQH-6-18-S |
| Product Name | Hybrid Couplers |
| RF Coupler Type | Uni-Directional |