WMQH-4-8-S is a 90-degree hybrid coupler covering 4 to 8 GHz, designed for C-band applications in an aluminum enclosure measuring 1.00 x 0.50 x 0.38 inches with SMA-female connectors. It features a typical isolation of 23 dB, return loss of 24 dB, total loss of 3.2 ± 0.4 dB, amplitude balance of 0.43 dB, and phase balance of ±1.85 degrees, with a maximum input power of 50 watts CW. The operating temperature range is -40 to +85 °C, and the device is RoHS and REACH compliant. It is assembled and tested in the USA for indoor use only.
Key Features • Octave band. • High isolation. • Excellent return loss. • Low unbalance. WMQH-4-8-S is a 90-degree hybrid that covers C band applications in an aluminum enclosure measuring 1.00 x 0.50 x 0.38 inches. The 4-8GHz frequency response has typical 23dB isolation between outputs, and 1.15:1 typical VSWR. Werbel’s unique approach to stripline devices allows for tight phase balance in production quantities with minimal time to delivery. Assembled and tested in USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMQH-4-8-S |
| Product Name | Hybrid Couplers |
| RF Coupler Type | Uni-Directional |