Werbel Microwave LLC Directional Couplers WMC-7-12.4-20dB-S

Description
The WMC-7-12.4-20dB-S is a high-frequency stripline directional coupler from Werbel Microwave, covering the 7 to 12.4 GHz range with 20 dB nominal coupling (±1.25 dB). It supports average forward and reverse power levels up to 50 W, with a 1 W termination power limit. Designed for high isolation applications, it delivers 37 dB isolation and maintains good electrical performance with a typical mainline loss of 0.56 dB and 17.7 dB return loss (VSWR 1.3:1) on all ports. Housed in a compact, green-painted enclosure with stainless steel connectors and gold-plated BeCu contacts, the coupler is RoHS/REACH compliant and rated for operation from -55 °C to +85 °C, making it suitable for demanding indoor RF systems.
Request a Quote Datasheet
Description
The WMC-7-12.4-20dB-S is a high-frequency stripline directional coupler from Werbel Microwave, covering the 7 to 12.4 GHz range with 20 dB nominal coupling (±1.25 dB). It supports average forward and reverse power levels up to 50 W, with a 1 W termination power limit. Designed for high isolation applications, it delivers 37 dB isolation and maintains good electrical performance with a typical mainline loss of 0.56 dB and 17.7 dB return loss (VSWR 1.3:1) on all ports. Housed in a compact, green-painted enclosure with stainless steel connectors and gold-plated BeCu contacts, the coupler is RoHS/REACH compliant and rated for operation from -55 °C to +85 °C, making it suitable for demanding indoor RF systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - WMC-7-12.4-20dB-S - Werbel Microwave LLC
East Hanover, NJ, United States
Directional Couplers
WMC-7-12.4-20dB-S
Directional Couplers WMC-7-12.4-20dB-S
The WMC-7-12.4-20dB-S is a high-frequency stripline directional coupler from Werbel Microwave, covering the 7 to 12.4 GHz range with 20 dB nominal coupling (±1.25 dB). It supports average forward and reverse power levels up to 50 W, with a 1 W termination power limit. Designed for high isolation applications, it delivers 37 dB isolation and maintains good electrical performance with a typical mainline loss of 0.56 dB and 17.7 dB return loss (VSWR 1.3:1) on all ports. Housed in a compact, green-painted enclosure with stainless steel connectors and gold-plated BeCu contacts, the coupler is RoHS/REACH compliant and rated for operation from -55 °C to +85 °C, making it suitable for demanding indoor RF systems.

The WMC-7-12.4-20dB-S is a high-frequency stripline directional coupler from Werbel Microwave, covering the 7 to 12.4 GHz range with 20 dB nominal coupling (±1.25 dB). It supports average forward and reverse power levels up to 50 W, with a 1 W termination power limit. Designed for high isolation applications, it delivers 37 dB isolation and maintains good electrical performance with a typical mainline loss of 0.56 dB and 17.7 dB return loss (VSWR 1.3:1) on all ports. Housed in a compact, green-painted enclosure with stainless steel connectors and gold-plated BeCu contacts, the coupler is RoHS/REACH compliant and rated for operation from -55 °C to +85 °C, making it suitable for demanding indoor RF systems.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Couplers
Product Number WMC-7-12.4-20dB-S
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - BKT-1830 - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Bracket
View Details
Hybrid Couplers - WMQH-1-2-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - WMC-0.5-2-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-40dB-NS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details