Werbel Microwave LLC Directional Couplers WMC-6-18-20dB-S

Description
Model WMC-6-18-20dB-S from Werbel Microwave is a directional coupler that covers 6 GHz to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Small enclosure measures just 1.00 x 0.60 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant. Typical coupling ripple performance is ±0.30 dB and is the result of Werbel Microwave’s specially engineered coupling structure, which provides high accuracy in measurements. Insertion loss 0.57dB typical. Directivity 16dB typical. Return loss 20dB typical. The device covers X band and Ku band and may be built using lead solder, if required, on special order, as such to mitigate tin whiskers. Such reliability efforts are vital to the support of military applications. The product is designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet
Description
Model WMC-6-18-20dB-S from Werbel Microwave is a directional coupler that covers 6 GHz to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Small enclosure measures just 1.00 x 0.60 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant. Typical coupling ripple performance is ±0.30 dB and is the result of Werbel Microwave’s specially engineered coupling structure, which provides high accuracy in measurements. Insertion loss 0.57dB typical. Directivity 16dB typical. Return loss 20dB typical. The device covers X band and Ku band and may be built using lead solder, if required, on special order, as such to mitigate tin whiskers. Such reliability efforts are vital to the support of military applications. The product is designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - WMC-6-18-20dB-S - Werbel Microwave LLC
East Hanover, NJ, United States
Directional Couplers
WMC-6-18-20dB-S
Directional Couplers WMC-6-18-20dB-S
Model WMC-6-18-20dB-S from Werbel Microwave is a directional coupler that covers 6 GHz to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Small enclosure measures just 1.00 x 0.60 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant. Typical coupling ripple performance is ±0.30 dB and is the result of Werbel Microwave’s specially engineered coupling structure, which provides high accuracy in measurements. Insertion loss 0.57dB typical. Directivity 16dB typical. Return loss 20dB typical. The device covers X band and Ku band and may be built using lead solder, if required, on special order, as such to mitigate tin whiskers. Such reliability efforts are vital to the support of military applications. The product is designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.

Model WMC-6-18-20dB-S from Werbel Microwave is a directional coupler that covers 6 GHz to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Small enclosure measures just 1.00 x 0.60 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant. Typical coupling ripple performance is ±0.30 dB and is the result of Werbel Microwave’s specially engineered coupling structure, which provides high accuracy in measurements. Insertion loss 0.57dB typical. Directivity 16dB typical. Return loss 20dB typical. The device covers X band and Ku band and may be built using lead solder, if required, on special order, as such to mitigate tin whiskers. Such reliability efforts are vital to the support of military applications. The product is designed, assembled, and tested in the USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Couplers
Product Number WMC-6-18-20dB-S
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional and Multi-Channel Couplers - WMHPDDC30-2040-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - WMC-2-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Directional Couplers - WMC-2-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 8000.00 MHz
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details