Model WMC-2-8-20dB-S from Werbel Microwave is a directional coupler operating from 2 GHz to 8 GHz with a nominal coupling of 20 dB ±1.0 dB, a typical insertion loss of 0.28 dB, a directivity of 22 dB, and a return loss of 24 dB. It features SMA female connectors, an aluminum enclosure measuring 2.00 x 0.69 x 0.38 inches, and operates from -55 °C to +85 °C. The device is RoHS compliant and rated for 50 watts CW input power with all output ports terminated in 50-ohm loads.
Model WMC-2-8-20dB-S from Werbel Microwave is a directional coupler that covers 2 GHz to 8 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Typical coupling ripple flatness is ±0.5dB typical. Insertion loss 0.28dB typical. Directivity 22dB typical. Return loss 24dB typical minimizes reflections. The frequency range is used extensively in Wi-Fi testing and covers both S band and C band in one package. Assembled and tested in USA. Enclosure measures 2.00 x 0.69 x 0.38 inches and has SMA female connectors. The device is RoHS compliant.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMC-2-8-20dB-S |
| Product Name | Directional Couplers |
| RF Coupler Type | Uni-Directional |