Werbel Microwave LLC Directional Couplers WMC-2-18-10dB-S

Description
Model WMC-2-18-10dB-S from Werbel Microwave is a directional coupler that covers 2 to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Frequency sensitivity, or coupling flatness, is very good, with ±0.3dB typical. The aluminum enclosure measures 2.25 x 0.73 x 0.50 inches with threaded mounting holes. Coupling flatness ±0.35dB typical. Insertion loss 0.8dB typical. Directivity 17B typical. Higher directivity is available on special order. Return loss 19dB typical. SMA Female connectors. The device is RoHS complaint, but Sn/Pb solder is available for military applications on special build to order. The device covers the letter bands S, C, X and Ku band all in one enclosure. Our own unique coupling design allows for excellent flatness, thereby increasing measurement accuracy. Designed, assembled and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet
Description
Model WMC-2-18-10dB-S from Werbel Microwave is a directional coupler that covers 2 to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Frequency sensitivity, or coupling flatness, is very good, with ±0.3dB typical. The aluminum enclosure measures 2.25 x 0.73 x 0.50 inches with threaded mounting holes. Coupling flatness ±0.35dB typical. Insertion loss 0.8dB typical. Directivity 17B typical. Higher directivity is available on special order. Return loss 19dB typical. SMA Female connectors. The device is RoHS complaint, but Sn/Pb solder is available for military applications on special build to order. The device covers the letter bands S, C, X and Ku band all in one enclosure. Our own unique coupling design allows for excellent flatness, thereby increasing measurement accuracy. Designed, assembled and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - WMC-2-18-10dB-S - Werbel Microwave LLC
East Hanover, NJ, United States
Directional Couplers
WMC-2-18-10dB-S
Directional Couplers WMC-2-18-10dB-S
Model WMC-2-18-10dB-S from Werbel Microwave is a directional coupler that covers 2 to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Frequency sensitivity, or coupling flatness, is very good, with ±0.3dB typical. The aluminum enclosure measures 2.25 x 0.73 x 0.50 inches with threaded mounting holes. Coupling flatness ±0.35dB typical. Insertion loss 0.8dB typical. Directivity 17B typical. Higher directivity is available on special order. Return loss 19dB typical. SMA Female connectors. The device is RoHS complaint, but Sn/Pb solder is available for military applications on special build to order. The device covers the letter bands S, C, X and Ku band all in one enclosure. Our own unique coupling design allows for excellent flatness, thereby increasing measurement accuracy. Designed, assembled and tested in the USA. Purchase direct via DigiKey Marketplace.

Model WMC-2-18-10dB-S from Werbel Microwave is a directional coupler that covers 2 to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Frequency sensitivity, or coupling flatness, is very good, with ±0.3dB typical. The aluminum enclosure measures 2.25 x 0.73 x 0.50 inches with threaded mounting holes. Coupling flatness ±0.35dB typical. Insertion loss 0.8dB typical. Directivity 17B typical. Higher directivity is available on special order. Return loss 19dB typical. SMA Female connectors. The device is RoHS complaint, but Sn/Pb solder is available for military applications on special build to order. The device covers the letter bands S, C, X and Ku band all in one enclosure. Our own unique coupling design allows for excellent flatness, thereby increasing measurement accuracy. Designed, assembled and tested in the USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Couplers
Product Number WMC-2-18-10dB-S
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional and Multi-Channel Couplers - WMDDC-2-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-2-40dB-NS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-250M-40dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1.00 to 250.00 MHz
View Details
Directional Couplers - WMC-2-18-15dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 18000.00 MHz
View Details