Werbel Microwave LLC Directional Couplers WMC-0.5-2-6dB-S

Description
Model WMC-0.5-2-6dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases accuracy of the measurement. Mainline insertion loss 1.2dB typical includes coupling factor. The 6dB coupling ratio gives an approximate 75/25% splitting ratio and may be used as such to distribute signals unequally where required, often to make up for asymmetrical losses elsewhere in a system. Directivity 23dB typical. Return loss 23dB typical. Designed, assembled, and tested in USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
Model WMC-0.5-2-6dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases accuracy of the measurement. Mainline insertion loss 1.2dB typical includes coupling factor. The 6dB coupling ratio gives an approximate 75/25% splitting ratio and may be used as such to distribute signals unequally where required, often to make up for asymmetrical losses elsewhere in a system. Directivity 23dB typical. Return loss 23dB typical. Designed, assembled, and tested in USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model WMC-0.5-2-6dB-S is a directional coupler operating from 500 MHz to 2 GHz with a 6 dB nominal coupling ratio and 50 ohm impedance. It features a typical mainline insertion loss of 1.2 dB, including coupling loss, and a typical directivity of 23 dB. The device provides a typical return loss of 23 dB on the main line and 22 dB on the secondary line. It handles up to 25 watts forward power and 3 watts reverse power, with a 1 watt termination limit. The coupler is housed in an aluminum enclosure with SMA female connectors, measures 3.60 x 0.60 x 0.38 inches, and operates from -55 °C to +85 °C. It is RoHS and REACH compliant, designed for indoor use, and manufactured in the USA.

Datasheet Summary
Powered by GS/AI

Model WMC-0.5-2-6dB-S is a directional coupler operating from 500 MHz to 2 GHz with a 6 dB nominal coupling ratio and 50 ohm impedance. It features a typical mainline insertion loss of 1.2 dB, including coupling loss, and a typical directivity of 23 dB. The device provides a typical return loss of 23 dB on the main line and 22 dB on the secondary line. It handles up to 25 watts forward power and 3 watts reverse power, with a 1 watt termination limit. The coupler is housed in an aluminum enclosure with SMA female connectors, measures 3.60 x 0.60 x 0.38 inches, and operates from -55 °C to +85 °C. It is RoHS and REACH compliant, designed for indoor use, and manufactured in the USA.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - WMC-0.5-2-6dB-S - Werbel Microwave LLC
East Hanover, NJ, United States
Directional Couplers
WMC-0.5-2-6dB-S
Directional Couplers WMC-0.5-2-6dB-S
Model WMC-0.5-2-6dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases accuracy of the measurement. Mainline insertion loss 1.2dB typical includes coupling factor. The 6dB coupling ratio gives an approximate 75/25% splitting ratio and may be used as such to distribute signals unequally where required, often to make up for asymmetrical losses elsewhere in a system. Directivity 23dB typical. Return loss 23dB typical. Designed, assembled, and tested in USA. Purchase direct via DigiKey Marketplace.

Model WMC-0.5-2-6dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases accuracy of the measurement. Mainline insertion loss 1.2dB typical includes coupling factor. The 6dB coupling ratio gives an approximate 75/25% splitting ratio and may be used as such to distribute signals unequally where required, often to make up for asymmetrical losses elsewhere in a system. Directivity 23dB typical. Return loss 23dB typical. Designed, assembled, and tested in USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Couplers
Product Number WMC-0.5-2-6dB-S
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - WMC-2-18-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Directional Couplers - WMC-0.5-8-20dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 3000.00 to 8000.00 MHz
View Details
Hybrid Couplers - WMQH-4-8-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 4000.00 to 8000.00 MHz
View Details
Hybrid Couplers - WMQH-5-10-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 5000.00 to 10000.00 MHz
View Details