Model WMC-0.3-8-30dB-S from Werbel Microwave is a directional coupler covering 300 MHz to 8 GHz with a 30 dB coupling value, operating at 50 ohms. The aluminum enclosure measures 6.00 x 0.73 x 0.50 inches and features SMA female connectors made of stainless steel. Typical coupling flatness is ±0.6 dB, directivity is 23 dB from 300 to 6000 MHz and 19 dB from 6000 to 8000 MHz, return loss is 25 dB from 6000 to 8000 MHz, insertion loss is 0.5 dB, and isolation is 55 dB. The device handles up to 50 watts CW power, operates from -55 °C to +85 °C, and is RoHS and REACH compliant. It is designed, tested, and assembled in the USA.
Model WMC-0.3-8-30dB-S from Werbel Microwave is a directional coupler that covers 300 MHz to 8 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The very wideband response covers the upper portion of UHF, L, S and C bands making it very useful in test and measurement applications. The enclosure measures 6.00 x 0.73 x 0.50 inches with threaded mounting holes on both sides for support. Typical coupling flatness ±0.6dB. Directivity 23dB typical. Return loss 25dB typical. Insertion loss 0.5dB typical. Rugged stainless-steel connectors and aluminum enclosure. Designed, tested, and assembled in the USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMC-0.3-8-30dB-S |
| Product Name | Directional Couplers |
| RF Coupler Type | Uni-Directional |