TORQUE WRENCH W/REV. RATCHET, 3/8" DRIVE; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:10N-m to 50N-m; Drive Size - Metric:9.52mm; Drive Size - Imperial:0.375"; Overall Length:360mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 56AC5294 |
| Product Name | Torque Wrench W/rev. Ratchet, 3/8 Drive; Torque Tool Style Wera |