TORQUE WRENCH W/REV. RATCHET, 1/4" SQ.; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:2.5N-m to 25N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:290mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 56AC5292 |
| Product Name | Torque Wrench W/rev. Ratchet, 1/4 Sq.; Torque Tool Style Wera |