The Socket Set W/ HF, 3/8" Drive, 10Pcs from Wera includes a robust textile belt that holds 10 sockets with a holding function, designed for secure attachment to screws, bolts, and nuts. The set features a smooth Twist to Unlock mechanism for easy socket removal and a "Take it easy" tool finder system with color coding for quick identification of sizes. The sockets are suitable for both manual and machine use, making them versatile for various applications. The textile belt can be conveniently attached to walls, shelves, or tool trolleys, and includes a snap hook for secure fastening. This set is compliant with RoHS standards and is designed to minimize space while providing efficient storage and accessibility.
SOCKET SET W/ HF, 3/8" DRIVE, 10PCS; Kit Contents:Zyklop Socket Set With Holding Function, 3/8" Drive, Nut Extractor; Product Range:Zyklop Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 56AC5165 |
| Product Name | Socket Set W/ Hf, 3/8 Drive, 10Pcs; Kit Contents Wera |