The Hex Bit, Size 2.5mm x 28mm, is a non-impact bit socket designed for both manual and machine tool operations. It features a 1/4 inch drive and is made from chrome vanadium steel with a matt chrome-plated finish for durability. The Hex-Plus design enhances the contact surface area, reducing the risk of damage to hexagon socket screws by driving from the flats rather than the corners. This bit is part of the Zyklop series and includes a "Take it easy" tool finder system with color coding for easy identification of sizes. The knurling on the lower end provides additional grip for manual use.
HEX BIT, SIZE 2.5MM X 28MM; Bit Type:Hex; Hex Bit Size:2.5mm; Length:28mm; Product Range:Zyklop Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 38AC3289 |
| Product Name | Hex Bit, Size 2.5Mm X 28Mm; Bit Type Wera |