SCREWDRIVER, SLOT, 100X3.5MM; Tip Size:3.5mm; Blade Length:100mm; Overall Length:181mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Length, Imperial:4"; Screwdriver Type:Slotted; Standard:DIN 5264-A ISO 2380; Tip / Nozzle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M7966 |
| Product Name | Screwdriver, Slot, 100X3.5Mm; Tip Size Wera |