The Slotted Screwdriver, Tip 4.5Mm, 188Mm, features a hexagonal blade and bolster designed for enhanced torque transfer. It incorporates Wera's Lasertip technology, which provides a microscopically roughened surface that securely grips the screw head, reducing slipping and minimizing the required contact pressure. The multi-component Kraftform Plus handle is ergonomically designed to fit comfortably in the hand, preventing injuries such as blisters and calluses during intensive use. Additionally, the screwdriver includes a "Take it easy" tool finder with color coding for easy identification of the tool profile and size. This screwdriver is suitable for various manual screwdriving tasks, making it a practical choice for engineers seeking reliability and comfort in their tools.
SLOTTED SCREWDRIVER, TIP 4.5MM, 188MM; Tip Size:4.5mm; Blade Length:90mm; Overall Length:188mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M9081 |
| Product Name | Slotted Screwdriver, Tip 4.5Mm, 188Mm; Tip Size Wera |