TORQUE SCREWDRIVER, ESD, 30N-CM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:30N-cm; Drive Size - Metric:4mm; Drive Size - Imperial:0.157"; Overall Length:138mm; Product Range:7400 Series; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 55Y4401 |
| Product Name | Torque Screwdriver, Esd, 30N-Cm; Torque Tool Style Wera |