TORQUE SCREWDRIVER, 90N-CM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:90N-cm; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:133mm; Product Range:7400 Series; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 55Y4398 |
| Product Name | Torque Screwdriver, 90N-Cm; Torque Tool Style Wera |