The Wera 7445 Kraftform ESD adjustable torque screwdriver features a torque range of 2.5 to 11.5 in-lbs, making it suitable for precision applications requiring variable torque settings. It is designed with ESD safety in mind, ensuring a surface resistance of less than 10^9 Ohm to protect sensitive electronic components. The screwdriver includes a Rapidaptor quick-release chuck for easy bit changes and is compatible with 1/4" hex head drive bits as per DIN ISO 1173-C 6.3 and E 6.3 standards. The multi-component Kraftform handle enhances ergonomics and speed during use, while the tool's measurement accuracy is ±6% in accordance with DIN EN ISO 6789. An audible signal indicates when the pre-set torque is reached, and the tool allows for unlimited torque to loosen seized screws. The overall length of the screwdriver is 155 mm, and it weighs 188 g.
TORQUE SCREWDRIVER, ESD, 2.5-11.5LBS.IN; Torque Range ft-lb:0.208ft-lb to 0.958ft-lb; Torque Range N-m:-; Drive Size - Metric:-; Drive Size - Imperial:1/4"; Overall Length:155mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2184 |
| Product Name | Torque Screwdriver, Esd, 2.5-11.5Lbs.in; Torque Range Ft-Lb Wera |