The Wera Torque Screwdriver (part number 05074731001) features an adjustable torque range of 1.2 to 3.0 Nm, making it suitable for precise applications. It is designed with a Rapidaptor quick-release chuck that accommodates 1/4 inch hex bits, allowing for fast bit changes. The screwdriver is ESD-safe, with a surface resistance of less than 10^9 Ohm, ensuring protection against electrostatic discharge. Its multi-component Kraftform handle is ergonomically designed for comfort and efficiency, featuring hard and soft zones for improved grip during use. The tool also includes an easy-to-read torque scale for simple adjustments and provides an audible signal when the pre-set torque is reached. The overall length of the screwdriver is 155 mm, and it weighs 188 g.
TORQUE SCREWDRIVER, 3N-M, 6.35MM, 155MM; Torque Range ft-lb:-; Torque Range N-m:1.2N-m to 3N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:155mm; Product Range:Kraftform Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2182 |
| Product Name | Torque Screwdriver, 3N-M, 6.35Mm, 155Mm; Torque Range Ft-Lb Wera |