SCREWDRIVER, VDE, 150X6.5MM; Tip Size:6.5mm; Blade Length:150mm; Overall Length:255mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Length, Imperial:6"; Screwdriver Type:Slotted; Tip / Nozzle Size:6.5mm; Tip / Nozzle Style:Slotted; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1999 |
| Product Name | Screwdriver, Vde, 150X6.5Mm; Tip Size Wera |