MICRO NUTDRIVER, 3.5MM X 60MM; Drive Size - Metric:3.5mm; Blade Length - Metric:60mm; Overall Length - Metric:157mm; Drive Size - Imperial:-; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.2"; Product Range:Wera - 2069 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1348 |
| Product Name | Micro Nutdriver, 3.5Mm X 60Mm; Drive Size Metric Wera |