The Micro Nutdriver, 2.5Mm X 60Mm from Wera is designed for precision mechanical work, particularly in fields such as electronics, optometry, and IT hardware fitting. It features a multi-component Kraftform Micro handle that enhances ergonomics and allows for fast and efficient screwdriving. The tool includes an anti-roll feature and a swivel cap, facilitating rapid twisting without frequent grip adjustments. The Wera Black Point tip provides an exact fit and improved corrosion protection. The design incorporates a power zone with integrated soft zones for effective torque transfer, as well as a precision zone for fine adjustments. This nutdriver is suitable for tasks requiring high precision and torque, making it a valuable addition for professionals in precision engineering applications.
MICRO NUTDRIVER, 2.5MM X 60MM; Drive Size - Metric:2.5mm; Blade Length - Metric:60mm; Overall Length - Metric:157mm; Drive Size - Imperial:-; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.2"; Product Range:Wera - 2069 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1346 |
| Product Name | Micro Nutdriver, 2.5Mm X 60Mm; Drive Size Metric Wera |