MICRO NUTDRIVER, 2MM X 60MM; Drive Size - Metric:2mm; Blade Length - Metric:60mm; Overall Length - Metric:157mm; Drive Size - Imperial:-; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.2"; Product Range:Wera - Kraftform RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1345 |
| Product Name | Micro Nutdriver, 2Mm X 60Mm; Drive Size Metric Wera |