SCREWDRIVER, HEXAGON, 1.5MM, 157MM; Overall Length:157mm; Hex Tip Size:1.5mm; Product Range:Wera - 2054 Micro Series; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:1.5mm; Blade Length:60mm; Tip / Nozzle Style:Hex RoHS Compliant: NA
2054 1.5mm x 2 3/8? Kraftform Series Hex-Plus Micro Screwdriver; Overall Length:60.32mm; Hex Tip Size:1.5mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 75AC3915 |
| Product Name | Screwdriver, Hexagon, 1.5Mm, 157Mm; Overall Length Wera |