SLOTTED SCREWDRIVER, TIP 4MM, 80MM; Tip Size:4mm; Blade Length:80mm; Overall Length:177mm; Product Range:Wera - 2035 Series; SVHC:No SVHC (07-Jul-2017); Tip / Nozzle Size:4mm; Tip / Nozzle Style:Parallel Slot RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1344 |
| Product Name | Slotted Screwdriver, Tip 4Mm, 80Mm; Tip Size Wera |