The Slotted Screwdriver, Tip 3.5mm, 80mm from the Wera Kraftform Micro series is designed for precision mechanical tasks. It features a multi-component handle that enhances ergonomics and allows for fast and efficient screwdriving. The screwdriver includes an anti-roll feature and a swivel cap, facilitating rapid twisting without frequent grip adjustments. The Wera Black Point tip ensures an exact fit and provides optimal corrosion protection, making it suitable for various applications, including electronics, precision engineering, and IT hardware. With a total length of 177mm and a weight of 20g, this tool is compact and lightweight, ideal for detailed work in tight spaces.
SLOTTED SCREWDRIVER, TIP 3.5MM, 80MM; Tip Size:3.5mm; Blade Length:80mm; Overall Length:177mm; Product Range:Wera - 2035 Series; SVHC:No SVHC (07-Jul-2017); Length, Imperial:3.1/8"; Tip / Nozzle Size:3.5mm; Tip / Nozzle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1343 |
| Product Name | Slotted Screwdriver, Tip 3.5Mm, 80Mm; Tip Size Wera |