SLOTTED SCREWDRIVER, TIP 6.5MM, 150MM; Tip Size:6.5mm; Blade Length:150mm; Overall Length:255mm; Product Range:Wera - Kraftform Plus 300 Series; SVHC:No SVHC (07-Jul-2017); Handle Colour:Green / Black; Handle Size:105 mm; Handle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1340 |
| Product Name | Slotted Screwdriver, Tip 6.5Mm, 150Mm; Tip Size Wera |