SLOTTED SCREWDRIVER, TIP 5.5MM, 125MM; Tip Size:5.5mm; Blade Length:125mm; Overall Length:223mm; Product Range:Wera - Kraftform Plus 300 Series; SVHC:No SVHC (07-Jul-2017); Handle Colour:Green / Black; Handle Size:98 mm; Handle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1339 |
| Product Name | Slotted Screwdriver, Tip 5.5Mm, 125Mm; Tip Size Wera |