TORQUE WRENCH WITH REV. RATCHET, 1/2" SQ; Torque Tool Style:Wrench; Torque Range ft-lb:45ft-lb to 220ft-lb; Torque Range N-m:60N-m to 300N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:620mm; Product RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 65AC6559 |
| Product Name | Torque Wrench With Rev. Ratchet, 1/2 Sq; Torque Tool Style Wera |