TORQUE, ADJ, 6.35MM, 1.2 TO 3N-M; Torque Tool Style:Adjustable; Torque Range ft-lb:0.885ft-lb to 2.21ft-lb; Torque Range N-m:1.2N-m to 3N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:155mm; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1338 |
| Product Name | Torque, Adj, 6.35Mm, 1.2 To 3N-M; Torque Tool Style Wera |