TORQUE, ADJ, 6.35MM, 0.3 TO 1N-M; Torque Tool Style:Adjustable; Torque Range ft-lb:0.221ft-lb to 0.737ft-lb; Torque Range N-m:0.3N-m to 1N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:138mm; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1337 |
| Product Name | Torque, Adj, 6.35Mm, 0.3 To 1N-M; Torque Tool Style Wera |