TORQUE, ADJ, 6.35MM, 0.9 TO 1.5N-M; Torque Tool Style:Adjustable; Torque Range ft-lb:0.663ft-lb to 1.106ft-lb; Torque Range N-m:0.9N-m to 1.5N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:133mm; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1335 |
| Product Name | Torque, Adj, 6.35Mm, 0.9 To 1.5N-M; Torque Tool Style Wera |