TORQUE, ADJ, 6.35MM, 0.1 TO 0.34N-M; Torque Tool Style:Adjustable; Torque Range ft-lb:0.073ft-lb to 0.25ft-lb; Torque Range N-m:0.1N-m to 0.34N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:133mm; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1333 |
| Product Name | Torque, Adj, 6.35Mm, 0.1 To 0.34N-M; Torque Tool Style Wera |