TORQUE, ADJUSTABLE, 4MM, 0.05 TO 0.11N-M; Torque Tool Style:Preset; Torque Range ft-lb:0.036ft-lb to 0.081ft-lb; Torque Range N-m:0.05N-m to 0.11N-m; Drive Size - Metric:4mm; Drive Size - Imperial:0.157"; Overall Length:131mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1332 |
| Product Name | Torque, Adjustable, 4Mm, 0.05 To 0.11N-M; Torque Tool Style Wera |