SCREWDRIVER, TORQUE, ADJ, 3NM; Torque Tool Style:Adjustable; Torque Range ft-lb:-; Torque Range N-m:1.2N-m to 3N-m; Drive Size - Metric:9mm; Drive Size - Imperial:0.354"; Overall Length:192mm; Product Range:Wera - Torque Tools; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17X2432 |
| Product Name | Screwdriver, Torque, Adj, 3Nm; Torque Tool Style Wera |