The Bit Set W/ Ratchet, 10Pc from Wera includes a 1/4" Mini ratchet and ten tough viscous bits designed for use in confined spaces. The ratchet features a drop-forged, full-steel design with a fine-pitched mechanism that has 60 teeth, allowing for a small return angle of only 6°, which is beneficial for precision work. It also includes a simple left/right switchover for ease of use. The set is compact, enabling rapid access to bits sorted by drive and size. The Zyklop Mini is capable of withstanding a torque of at least 65 Nm, making it resilient for various applications. Additionally, it allows for the direct attachment of bits and can accommodate 1/4" sockets with the appropriate adaptor. This product is suitable for engineers looking for a reliable tool for tight spaces and precision tasks.
BIT SET W/ RATCHET, 10PC; Kit Contents:1/4" Mini Ratchet & 10 Pcs Tough Viscous Bits; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17X2428 |
| Product Name | Bit Set W/ Ratchet, 10Pc; Kit Contents Wera |