SPANNER, COMBINATION, 12MM; AF Size - Metric:12mm; AF Size - Imperial:-; Length:170.7mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA
Joker Fastener-Holding Ratcheting Combination Wrench - Metric 12 x 170mm; AF Size - Metric:12mm; AF Size - Imperial:-; Length:170mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17X2422 |
| Product Name | Spanner, Combination, 12Mm; Af Size Metric Wera |