PHILLIPS BIT, SIZE PH2, 25MM; Bit Type:Phillips; Hex Bit Size:PH2; Length:25mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
851/1 Z Insert Bit - PH2 x 1"; Bit Type:Phillips; Hex Bit Size:PH2; Length:1"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1319 |
| Product Name | Phillips Bit, Size Ph2, 25Mm; Bit Type Wera |