SLOTTED BIT, 1.6MM X 8MM X 25MM; Bit Type:Slotted; Hex Bit Size:1.6mm x 8mm; Length:25mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1317 |
| Product Name | Slotted Bit, 1.6Mm X 8Mm X 25Mm; Bit Type Wera |