SLOTTED BIT, 0.6MM X 4.5MM X 25MM; Bit Type:Slotted; Hex Bit Size:0.6mm x 4.5mm; Length:25mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1313 |
| Product Name | Slotted Bit, 0.6Mm X 4.5Mm X 25Mm; Bit Type Wera |