PHILLIPS BIT, SIZE PH2, 50MM; Bit Type:Phillips; Hex Bit Size:PH2; Length:50mm; Product Range:Wera - 851/4 Bits; SVHC:No SVHC (07-Jul-2017); Material:Extra Hard Diamond Coated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1275 |
| Product Name | Phillips Bit, Size Ph2, 50Mm; Bit Type Wera |