HEX BIT, SIZE 5.5MM X 25MM; Bit Type:Hex; Hex Bit Size:5.5mm; Length:25mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1250 |
| Product Name | Hex Bit, Size 5.5Mm X 25Mm; Bit Type Wera |