SLOTTED BIT, 0.5MM X 3MM X 25MM; Bit Type:Slotted; Hex Bit Size:0.5mm x 3mm; Length:25mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1220 |
| Product Name | Slotted Bit, 0.5Mm X 3Mm X 25Mm; Bit Type Wera |