SLOTTED BIT, 0.8MM X 4MM X 39MM; Bit Type:Slotted; Hex Bit Size:0.8mm x 4mm; Length:39mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1212 |
| Product Name | Slotted Bit, 0.8Mm X 4Mm X 39Mm; Bit Type Wera |