The Micro Nutdriver, 3.2mm x 60mm, from Wera is designed for precision work with hexagon head screws. It features an ESD-safe design with a surface resistance of less than 10^9 Ohm, providing protection against electrostatic discharge, which is crucial for sensitive electronic components. The multi-component Kraftform Micro handle enhances ergonomics and allows for rapid twisting, minimizing the need for grip adjustments. The screwdriver includes a hexagonal anti-roll feature to prevent it from rolling away when placed down. The chrome-plated finish adds durability and resistance to corrosion. This tool is suitable for applications requiring high torque transfer and fine adjustment capabilities.
MICRO NUTDRIVER, 3.2MM X 60MM; Drive Size - Metric:3.2mm; Blade Length - Metric:60mm; Overall Length - Metric:157mm; Drive Size - Imperial:-; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.2"; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1205 |
| Product Name | Micro Nutdriver, 3.2Mm X 60Mm; Drive Size Metric Wera |