The Wera 367 TORX® HF screwdriver features a T20 tip size and an extra-long blade measuring 300 mm, making it suitable for accessing low-lying screws in tight spaces. It is designed with a multi-component Kraftform handle that enhances ergonomics and reduces fatigue during use. The screwdriver incorporates a holding function that securely grips TORX® screws, preventing them from falling during installation or removal. Additionally, the hexagonal anti-roll feature keeps the tool in place when not in use. Markings on the handle facilitate easy identification and organization of tools. This screwdriver is part of Wera's Kraftform Plus series, known for its high-quality construction and user-friendly design.
TORX SCREWDRIVER, T20, 300MM; Torx Tip Size:T20; Blade Length:300mm; Overall Length:398mm; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1185 |
| Product Name | Torx Screwdriver, T20, 300Mm; Torx Tip Size Wera |