POZIDRIVE SCREWDRIVER, SIZE 2, 205MM; Overall Length:205mm; Blade Length:100mm; Product Range:Wera - Kraftform Plus 900 Series; SVHC:No SVHC (07-Jul-2017); Handle Colour:Yellow / Black; Handle Size:105 mm; Handle Type:Multi-Component
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1153 |
| Product Name | Pozidrive Screwdriver, Size 2, 205Mm; Overall Length Wera |