PHILLIPS SCREWDRIVER, #2, 80MM; Phillips Tip Size:#2; Blade Length:100mm; Overall Length:205mm; Product Range:Wera - Kraftform Plus 900 Series; SVHC:No SVHC (07-Jul-2017); Handle Colour:Yellow / Black; Handle Size:105 mm; Handle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1152 |
| Product Name | Phillips Screwdriver, #2, 80Mm; Phillips Tip Size Wera |