The Pozidrive Screwdriver, Size 1, 80mm, is designed for use with Pozidriv screws and features a reduced blade diameter, allowing access to low-lying screws. It is part of the Kraftform Plus ,Äì Series 100 VDE, which includes VDE-insulated blades tested for dielectric strength at 10,000 volts, ensuring safe operation up to 1,000 volts. The screwdriver has a multi-component Kraftform handle that combines hard and soft zones for efficient torque transfer and rapid hand repositioning, minimizing the risk of hand injuries. Additionally, it includes a hexagonal anti-roll feature to prevent it from rolling away during use. The product is suitable for engineers requiring reliable and safe tools for electrical applications.
POZIDRIVE SCREWDRIVER, SIZE 1, 80MM; Pozidriv Size:PZ1; Overall Length:178mm; Blade Length:80mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 22AC4984 |
| Product Name | Pozidrive Screwdriver, Size 1, 80Mm; Pozidriv Size Wera |