POZIDRIVE SCREWDRIVER, SIZE 2, 205MM; Overall Length:205mm; Blade Length:100mm; Product Range:Wera - Kraftform Plus 100 Series VDE; SVHC:No SVHC (07-Jul-2017); Handle Colour:Yellow / Red; Handle Size:105 mm; Handle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 49AC1137 |
| Product Name | Pozidrive Screwdriver, Size 2, 205Mm; Overall Length Wera |