Wera Tool Container, 330Mm X 355Mm X 115Mm; Bag Type Wera 5004351001

Description
TOOL CONTAINER, 330MM X 355MM X 115MM; Bag Type:Tool Container; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:4.5"; External Width - Metric:115mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
TOOL CONTAINER, 330MM X 355MM X 115MM; Bag Type:Tool Container; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:4.5"; External Width - Metric:115mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Container, 330Mm X 355Mm X 115Mm; Bag Type Wera - 17AC7223 - Newark, An Avnet Company
Chicago, IL, United States
Tool Container, 330Mm X 355Mm X 115Mm; Bag Type Wera
17AC7223
Tool Container, 330Mm X 355Mm X 115Mm; Bag Type Wera 17AC7223
TOOL CONTAINER, 330MM X 355MM X 115MM; Bag Type:Tool Container; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:4.5"; External Width - Metric:115mm; Product Range:- RoHS Compliant: NA

TOOL CONTAINER, 330MM X 355MM X 115MM; Bag Type:Tool Container; Bag Material:-; External Height - Imperial:13"; External Height - Metric:330.2mm; External Width - Imperial:4.5"; External Width - Metric:115mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 17AC7223
Product Name Tool Container, 330Mm X 355Mm X 115Mm; Bag Type Wera
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details